CIRCULAR CONNECTOR, PLUG, SIZE 8, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-80 RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 26C1850 |
| Product Name | Circular Connector, Plug, Size 8, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |