Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I PT06W8-2S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
PT06W8-2S
MIL Spec Connector - MIL-DTL 5015, I PT06W8-2S
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Plug, Size 8, 2Pos, Cable; Product Range Amphenol Industrial - 09J8981 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, Size 8, 2Pos, Cable; Product Range Amphenol Industrial
09J8981
Circular Conn, Plug, Size 8, 2Pos, Cable; Product Range Amphenol Industrial 09J8981
CIRCULAR CONN, PLUG, SIZE 8, 2POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-2 RoHS Compliant: No

CIRCULAR CONN, PLUG, SIZE 8, 2POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-2 RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, Mil - C - 26482 Series I Amphenol Industrial - 97C5054 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, Mil - C - 26482 Series I Amphenol Industrial
97C5054
Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, Mil - C - 26482 Series I Amphenol Industrial 97C5054
Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, MIL - C - 26482 Series I

Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, MIL - C - 26482 Series I

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06W8-2S 09J8981 97C5054
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Conn, Plug, Size 8, 2Pos, Cable; Product Range Amphenol Industrial Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, Mil - C - 26482 Series I Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data