AMPHENOL INDUSTRIAL
PT06W16-26PY -- PT 26C 26#20 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 26C 26#20 Pin Plug Amphenol Industrial
PT06W16-26PY
Description
PT 26C 26#20 PIN PLUG
Description
PT 26C 26#20 PIN PLUG
Suppliers
Pt 26C 26#20 Pin Plug Amphenol Industrial
04AJ3206
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
04AJ3206 |
|
Product Name
|
Pt 26C 26#20 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers