AMPHENOL PT06W14-15S Circular Connector, PT Series, MIL-DTL-26482 Series I Equivalent, Straight Plug, 15 Contacts Product overview: PT06W14-15S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-PT06W14-15S can be used for catalog matching and distributor lookup.
Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085936-PT06W14-15S
Number of Positions: 15
Connector Type: Circular, Plug
Termination: Solder
Fastening Type: Bayonet
Contact Material: Copper
Current Rating: 13 A
Number of Contacts: 15
Gender: Female
Orientation: Straight
Contact Plating: Gold
Military Standard: MIL-C-26482
Body Material: Aluminium
Body Plating: Cadmium
Categories: Circular Connectors
Alternative Parts (Cross-Reference): PT06E-14-15S(SR); PT06E-14-15S; PT06A-14-15S(470); PT05A-14-15S; PT06E14-15SX; PT01E-14-15S(SR)PT06
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Cable, Free Hanging
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Contact Style: Socket
CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts;
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2005-PT06W14-15S | 1085936-PT06W14-15S | 33C9912 |
| Product Name | Electronic Connector | Circular Connectors - PT06W14-15S | Circular Connector Plug Size 14, 15 Position, Cable; Product Range Amphenol Industrial |
| Gender | Female / Jack | ||
| Termination | Solder | Solder | |
| Current Rating | 13.0 amps | 13.0 amps | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |