Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
AMPHENOL CORPORATION
PT06W14-12PX -- PT 12C 8#20, 4#16 PIN PLUG ROHS COMPLIANT AMPHENOL
Amphenol Corporation
pt 12C 8#20, 4#16 Pin Plug Rohs Compliant Amphenol
PT06W14-12PX
Description
"PT 12C 8#20, 4#16 PIN PLUG" ROHS COMPLIANT: NO
Newark, An Avnet Company
Done
Description
"PT 12C 8#20, 4#16 PIN PLUG" ROHS COMPLIANT: NO
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
pt 12C 8#20, 4#16 Pin Plug Rohs Compliant Amphenol
48Y3063
pt 12C 8#20, 4#16 Pin Plug Rohs Compliant Amphenol
48Y3063
"PT 12C 8#20, 4#16 PIN PLUG" ROHS COMPLIANT: NO
"PT 12C 8#20, 4#16 PIN PLUG" ROHS COMPLIANT: NO
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
48Y3063
Product Name
pt 12C 8#20, 4#16 Pin Plug Rohs Compliant Amphenol
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Connector - 2 Pin 1.5mm SMT SMD Pogo Pin Female
View Details
Beckhoff Automation LLC
ZS7300-0022 | Plug, field assembly, IP65/67, 5 contacts contained: Type ZS7000-C017
View Details
LEMO USA, Inc.
Circular Connector Assemblies
CKB.M19.GLLA
Specs
Connector Type
Circular / Cylindrical Connectors
Mounting
Panel Mount
Current Rating
5.0 amps
View Details
Schmersal Inc.
Accessories - Connector - KA-08 - KA-0846
Specs
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
250 volts
View Details