Amphenol Industrial Circular Connector Plug Size 12, 14 Position, Cable; Product Range Amphenol Industrial PT06W12-14P

Description
PT 14C 14#20 PIN PLUG
Request a Quote Datasheet
Description
PT 14C 14#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT06W12-14P - PEI-Genesis
Philadelphia, PA, United States
PT 14C 14#20 PIN PLUG

PT 14C 14#20 PIN PLUG

Buy Now
Swedesboro, NJ, United States
PT 14C 14#20 PIN PLUG

PT 14C 14#20 PIN PLUG

Buy Now
Circular Connector Plug Size 12, 14 Position, Cable; Product Range Amphenol Industrial - 97J2310 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12, 14 Position, Cable; Product Range Amphenol Industrial
97J2310
Circular Connector Plug Size 12, 14 Position, Cable; Product Range Amphenol Industrial 97J2310
CIRCULAR CONNECTOR PLUG SIZE 12, 14 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12, 14 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PT06W12-14P PT06W12-14P 97J2310
Product Name Circular Connector Plug Size 12, 14 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data