Amphenol Industrial Circular Connector, Plug, Size 10, Cable; Product Range Amphenol Industrial PT06W10-81P

Description
CIRCULAR CONNECTOR, PLUG, SIZE 10, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-81 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, SIZE 10, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-81 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Size 10, Cable; Product Range Amphenol Industrial - 97J2308 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 10, Cable; Product Range Amphenol Industrial
97J2308
Circular Connector, Plug, Size 10, Cable; Product Range Amphenol Industrial 97J2308
CIRCULAR CONNECTOR, PLUG, SIZE 10, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-81 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 10, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-81 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J2308
Product Name Circular Connector, Plug, Size 10, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products