Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06W10-2P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06W10-2P
MIL Spec Connector - MIL-DTL-26482 I PT06W10-2P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 10, 2 Position, Cable; Product Range Amphenol Industrial - 71K9587 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 2 Position, Cable; Product Range Amphenol Industrial
71K9587
Circular Connector Plug, Size 10, 2 Position, Cable; Product Range Amphenol Industrial 71K9587
CIRCULAR CONNECTOR PLUG, SIZE 10, 2 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-2 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 2 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-2 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06W10-2P 71K9587
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug, Size 10, 2 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard Banana Plug, Stacking - 9203 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details