Amphenol Industrial Circular Connector Assemblies PT06W-12-3S

Description
3 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - PT06W-12-3S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT06W-12-3S-ND
Circular Connector Assemblies PT06W-12-3S-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
MIL Spec Connector - MIL-DTL-26482 I - PT06W-12-3S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06W-12-3S
MIL Spec Connector - MIL-DTL-26482 I PT06W-12-3S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06W-12-3S
MIL Spec Connector - MIL-DTL-26482 I PT06W-12-3S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Plug, 12-3, 3Pos; Product Range Amphenol Industrial - 84H0806 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12-3, 3Pos; Product Range Amphenol Industrial
84H0806
Circular Connector, Plug, 12-3, 3Pos; Product Range Amphenol Industrial 84H0806
CIRCULAR CONNECTOR, PLUG, 12-3, 3POS; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12-3, 3POS; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06W-12-3S-ND PT06W-12-3S 84H0806
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Plug, 12-3, 3Pos; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2407 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2000-5310/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers