Amphenol Industrial Circular Connector Assemblies PT06W-10-6P

Description
6 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-PT06W-10-6P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-PT06W-10-6P-ND
Circular Connector Assemblies 339-PT06W-10-6P-ND
6 Position Circular Connector Plug, Male Pins Solder Cup

6 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06W-10-6P
MIL Spec Connector - MIL-DTL-26482 I PT06W-10-6P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06W-10-6P
MIL Spec Connector - MIL-DTL-26482 I PT06W-10-6P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Mil Spec Cir Conn, Plug, 10-6, Solder; Product Range Amphenol Industrial - 88J4516 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 10-6, Solder; Product Range Amphenol Industrial
88J4516
Mil Spec Cir Conn, Plug, 10-6, Solder; Product Range Amphenol Industrial 88J4516
MIL SPEC CIR CONN, PLUG, 10-6, SOLDER; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

MIL SPEC CIR CONN, PLUG, 10-6, SOLDER; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-PT06W-10-6P-ND PT06W-10-6P PT06W-10-6P 88J4516
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Mil Spec Cir Conn, Plug, 10-6, Solder; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data