AMPHENOL INDUSTRIAL
PT06USB1-8-4P -- PT 4C 4#20 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 4C 4#20 Pin Plug Amphenol Industrial
PT06USB1-8-4P
Description
PT 4C 4#20 PIN PLUG
Description
PT 4C 4#20 PIN PLUG
Suppliers
Pt 4C 4#20 Pin Plug Amphenol Industrial
11AC1819
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
11AC1819 |
|
Product Name
|
Pt 4C 4#20 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details