Amphenol Industrial Circular Connector Plug Size 14, 18 Position, Cable; Product Range Amphenol Industrial PT06SP14-18S

Description
CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 14, 18 Position, Cable; Product Range Amphenol Industrial - 71K9585 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 18 Position, Cable; Product Range Amphenol Industrial
71K9585
Circular Connector Plug Size 14, 18 Position, Cable; Product Range Amphenol Industrial 71K9585
CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71K9585
Product Name Circular Connector Plug Size 14, 18 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connectors - Specialized - 10009542-001LF - Lingto Electronic Limited
Specs
Geometry Blade Power
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers