Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06SP12-10P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06SP12-10P
MIL Spec Connector - MIL-DTL-26482 I PT06SP12-10P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 12, 10Pos, Cable; Product Range Amphenol Industrial - 48K3887 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12, 10Pos, Cable; Product Range Amphenol Industrial
48K3887
Circular Connector Plug Size 12, 10Pos, Cable; Product Range Amphenol Industrial 48K3887
CIRCULAR CONNECTOR PLUG SIZE 12, 10POS, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:12-10 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12, 10POS, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:12-10 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06SP12-10P 48K3887
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 12, 10Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Assemblies - EEP.2S.310.CLN-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 7.0 amps
View Details
2 suppliers