Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06SP-22-55S

Description
26482 SI PLUG W/POTTIN CAD 22-55SKT,55#20 CRIMP
Request a Quote Datasheet
Description
26482 SI PLUG W/POTTIN CAD 22-55SKT,55#20 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06SP-22-55S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06SP-22-55S
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06SP-22-55S
26482 SI PLUG W/POTTIN CAD 22-55SKT,55#20 CRIMP

26482 SI PLUG W/POTTIN CAD 22-55SKT,55#20 CRIMP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06SP-22-55S
MIL Spec Connector - MIL-DTL-26482 I PT06SP-22-55S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06SP-22-55S
MIL Spec Connector - MIL-DTL-26482 I PT06SP-22-55S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 22, 55Pos, Cable; Product Range Amphenol Industrial - 06K0056 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 55Pos, Cable; Product Range Amphenol Industrial
06K0056
Circular Connector Plug Size 22, 55Pos, Cable; Product Range Amphenol Industrial 06K0056
CIRCULAR CONNECTOR PLUG SIZE 22, 55POS, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-55RoH S Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 55POS, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-55RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06SP-22-55S PT06SP-22-55S 06K0056
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 22, 55Pos, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221V28F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 2925C - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details