Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06SP-22-55P

Description
Crimp Plug
Request a Quote
Description
Crimp Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06SP-22-55P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06SP-22-55P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06SP-22-55P
Crimp Plug

Crimp Plug

Buy Now
MIL Spec Connector - MIL-DTL-26482 I - PT06SP-22-55P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06SP-22-55P
MIL Spec Connector - MIL-DTL-26482 I PT06SP-22-55P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06SP-22-55P
MIL Spec Connector - MIL-DTL-26482 I PT06SP-22-55P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 22, 55Pos, Cable; Product Range Amphenol Industrial - 06K0036 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 55Pos, Cable; Product Range Amphenol Industrial
06K0036
Circular Connector Plug Size 22, 55Pos, Cable; Product Range Amphenol Industrial 06K0036
CIRCULAR CONNECTOR PLUG SIZE 22, 55POS, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:22-55 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 55POS, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:22-55 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06SP-22-55P PT06SP-22-55P 06K0036
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 22, 55Pos, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8021B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details