Amphenol Industrial Circular Connector Plug Size 22, 41Pos, Cable; Connector Type Amphenol Industrial PT06SP-22-41S

Description
CIRCULAR CONNECTOR PLUG SIZE 22, 41POS, CABLE; Connector Type:Circular Industrial; Series:PT06; Connector Body Material:Aluminium; Gender:Plug; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:22 RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 22, 41POS, CABLE; Connector Type:Circular Industrial; Series:PT06; Connector Body Material:Aluminium; Gender:Plug; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:22 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 22, 41Pos, Cable; Connector Type Amphenol Industrial - 06K0024 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 41Pos, Cable; Connector Type Amphenol Industrial
06K0024
Circular Connector Plug Size 22, 41Pos, Cable; Connector Type Amphenol Industrial 06K0024
CIRCULAR CONNECTOR PLUG SIZE 22, 41POS, CABLE; Connector Type:Circular Industrial; Series:PT06; Connector Body Material:Aluminium; Gender:Plug; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:22 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 41POS, CABLE; Connector Type:Circular Industrial; Series:PT06; Connector Body Material:Aluminium; Gender:Plug; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:22 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06K0024
Product Name Circular Connector Plug Size 22, 41Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data