Amphenol Industrial Circular Connector Plug Size 22, 41Pos, Cable; Series Amphenol Industrial PT06SP-22-41P

Description
CIRCULAR CONNECTOR PLUG SIZE 22, 41POS, CABLE; Series:PT06; Body Material:Aluminum; Circular Contact Gender:Pin; Circular Shell Style:Straight Plug; Connecting Termination:Crimp RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 22, 41POS, CABLE; Series:PT06; Body Material:Aluminum; Circular Contact Gender:Pin; Circular Shell Style:Straight Plug; Connecting Termination:Crimp RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 22, 41Pos, Cable; Series Amphenol Industrial - 06K0004 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 41Pos, Cable; Series Amphenol Industrial
06K0004
Circular Connector Plug Size 22, 41Pos, Cable; Series Amphenol Industrial 06K0004
CIRCULAR CONNECTOR PLUG SIZE 22, 41POS, CABLE; Series:PT06; Body Material:Aluminum; Circular Contact Gender:Pin; Circular Shell Style:Straight Plug; Connecting Termination:Crimp RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 41POS, CABLE; Series:PT06; Body Material:Aluminum; Circular Contact Gender:Pin; Circular Shell Style:Straight Plug; Connecting Termination:Crimp RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06K0004
Product Name Circular Connector Plug Size 22, 41Pos, Cable; Series Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products