Amphenol Industrial Circular Connector Plug Size 22, 21Pos, Cable; Product Range Amphenol Industrial PT06SP-22-21S

Description
CIRCULAR CONNECTOR PLUG SIZE 22, 21POS, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-21RoH S Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 22, 21POS, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-21RoH S Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 22, 21Pos, Cable; Product Range Amphenol Industrial - 05K9916 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 21Pos, Cable; Product Range Amphenol Industrial
05K9916
Circular Connector Plug Size 22, 21Pos, Cable; Product Range Amphenol Industrial 05K9916
CIRCULAR CONNECTOR PLUG SIZE 22, 21POS, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-21RoH S Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 21POS, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-21RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05K9916
Product Name Circular Connector Plug Size 22, 21Pos, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details