Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06SP-20-41P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06SP-20-41P
MIL Spec Connector - MIL-DTL-26482 I PT06SP-20-41P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06SP-20-41P
MIL Spec Connector - MIL-DTL-26482 I PT06SP-20-41P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 20, 41Pos, Cable; Product Range Amphenol Industrial - 05K9853 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 41Pos, Cable; Product Range Amphenol Industrial
05K9853
Circular Connector Plug Size 20, 41Pos, Cable; Product Range Amphenol Industrial 05K9853
CIRCULAR CONNECTOR PLUG SIZE 20, 41POS, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-41 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 41POS, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-41 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06SP-20-41P 05K9853
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 20, 41Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products