Amphenol Industrial Circular Connector Plug Size 20, 39Pos, Cable; Connector Type Amphenol Industrial PT06SP-20-39P

Description
CIRCULAR CONNECTOR PLUG SIZE 20, 39POS, CABLE; Connector Type:Circular Industrial; Series:PT06; Connector Body Material:Aluminium; Gender:Plug; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:20
Description
CIRCULAR CONNECTOR PLUG SIZE 20, 39POS, CABLE; Connector Type:Circular Industrial; Series:PT06; Connector Body Material:Aluminium; Gender:Plug; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:20

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 20, 39Pos, Cable; Connector Type Amphenol Industrial - 05K9818 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 39Pos, Cable; Connector Type Amphenol Industrial
05K9818
Circular Connector Plug Size 20, 39Pos, Cable; Connector Type Amphenol Industrial 05K9818
CIRCULAR CONNECTOR PLUG SIZE 20, 39POS, CABLE; Connector Type:Circular Industrial; Series:PT06; Connector Body Material:Aluminium; Gender:Plug; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:20

CIRCULAR CONNECTOR PLUG SIZE 20, 39POS, CABLE; Connector Type:Circular Industrial; Series:PT06; Connector Body Material:Aluminium; Gender:Plug; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:20

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05K9818
Product Name Circular Connector Plug Size 20, 39Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A05-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Wire to Board - 30.602-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Leaf Spring, Wire Guard
View Details