Amphenol Industrial Circular Connector Plug Size 18, 30Pos, Cable; Connector Type Amphenol Industrial PT06SP-18-30S

Description
CIRCULAR CONNECTOR PLUG SIZE 18, 30POS, CABLE; Connector Type:Circular Industrial; Series:PT06; Connector Body Material:Aluminium; Gender:Plug; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:18
Description
CIRCULAR CONNECTOR PLUG SIZE 18, 30POS, CABLE; Connector Type:Circular Industrial; Series:PT06; Connector Body Material:Aluminium; Gender:Plug; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:18

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 18, 30Pos, Cable; Connector Type Amphenol Industrial - 05K9691 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 30Pos, Cable; Connector Type Amphenol Industrial
05K9691
Circular Connector Plug Size 18, 30Pos, Cable; Connector Type Amphenol Industrial 05K9691
CIRCULAR CONNECTOR PLUG SIZE 18, 30POS, CABLE; Connector Type:Circular Industrial; Series:PT06; Connector Body Material:Aluminium; Gender:Plug; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:18

CIRCULAR CONNECTOR PLUG SIZE 18, 30POS, CABLE; Connector Type:Circular Industrial; Series:PT06; Connector Body Material:Aluminium; Gender:Plug; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:18

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05K9691
Product Name Circular Connector Plug Size 18, 30Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2214/1000-490-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers