Amphenol Industrial Circular Connector Plug Size 16, 23Pos, Cable; Connector Type Amphenol Industrial PT06SP-16-99P

Description
CIRCULAR CONNECTOR PLUG SIZE 16, 23POS, CABLE; Connector Type:Circular Industrial; Series:PT06; Connector Body Material:Aluminium; Gender:Plug; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:16
Description
CIRCULAR CONNECTOR PLUG SIZE 16, 23POS, CABLE; Connector Type:Circular Industrial; Series:PT06; Connector Body Material:Aluminium; Gender:Plug; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:16

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 16, 23Pos, Cable; Connector Type Amphenol Industrial - 05K9593 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 23Pos, Cable; Connector Type Amphenol Industrial
05K9593
Circular Connector Plug Size 16, 23Pos, Cable; Connector Type Amphenol Industrial 05K9593
CIRCULAR CONNECTOR PLUG SIZE 16, 23POS, CABLE; Connector Type:Circular Industrial; Series:PT06; Connector Body Material:Aluminium; Gender:Plug; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:16

CIRCULAR CONNECTOR PLUG SIZE 16, 23POS, CABLE; Connector Type:Circular Industrial; Series:PT06; Connector Body Material:Aluminium; Gender:Plug; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:16

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05K9593
Product Name Circular Connector Plug Size 16, 23Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-8-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Anderson Power Products
View Details