Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06SP-14-15P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06SP-14-15P
MIL Spec Connector - MIL-DTL-26482 I PT06SP-14-15P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06SP-14-15P
MIL Spec Connector - MIL-DTL-26482 I PT06SP-14-15P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 14, 15Pos, Cable; Product Range Amphenol Industrial - 05K9294 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 15Pos, Cable; Product Range Amphenol Industrial
05K9294
Circular Connector Plug Size 14, 15Pos, Cable; Product Range Amphenol Industrial 05K9294
CIRCULAR CONNECTOR PLUG SIZE 14, 15POS, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-15 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 15POS, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-15 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06SP-14-15P 05K9294
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 14, 15Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-558-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers
HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details