Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06SP-10-6P

Description
Connectors Circlr,Industrial,Me tal,Assembld/Kitted
Request a Quote Datasheet
Description
Connectors Circlr,Industrial,Me tal,Assembld/Kitted
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06SP-10-6P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06SP-10-6P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06SP-10-6P
Connectors Circlr,Industrial,Me tal,Assembld/Kitted

Connectors Circlr,Industrial,Metal,Assembld/Kitted

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06SP-10-6P
MIL Spec Connector - MIL-DTL-26482 I PT06SP-10-6P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06SP-10-6P
MIL Spec Connector - MIL-DTL-26482 I PT06SP-10-6P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 10, 6Pos, Cable; Product Range Amphenol Industrial - 05K9088 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 6Pos, Cable; Product Range Amphenol Industrial
05K9088
Circular Connector Plug, Size 10, 6Pos, Cable; Product Range Amphenol Industrial 05K9088
CIRCULAR CONNECTOR PLUG, SIZE 10, 6POS, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 6POS, CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06SP-10-6P PT06SP-10-6P 05K9088
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug, Size 10, 6Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products