Amphenol Corporation Circular Connector Plug Size 24, 61 Position, Cable; Product Range Amphenol PT06SE24-61SX

Description
CIRCULAR CONNECTOR PLUG SIZE 24, 61 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 24, 61 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 24, 61 Position, Cable; Product Range Amphenol - 40M1650 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 61 Position, Cable; Product Range Amphenol
40M1650
Circular Connector Plug Size 24, 61 Position, Cable; Product Range Amphenol 40M1650
CIRCULAR CONNECTOR PLUG SIZE 24, 61 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 61 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40M1650
Product Name Circular Connector Plug Size 24, 61 Position, Cable; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data