Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I PT06SE22-55PX-SR

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
PT06SE22-55PX-SR
MIL Spec Connector - MIL-DTL 5015, I PT06SE22-55PX-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Amphenol Industrial - 97J2278 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Amphenol Industrial
97J2278
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Amphenol Industrial 97J2278
CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06SE22-55PX-SR 97J2278
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 22, 55 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Contacts - 1377G19-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers