Amphenol Industrial Circular Connector Plug Size 22, 21 Position, Cable; Product Range Amphenol Industrial PT06SE22-21SX-SR

Description
PTSE 21C 21#16 SKT PLUG
Request a Quote Datasheet
Description
PTSE 21C 21#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTSE 21C 21#16 SKT PLUG

PTSE 21C 21#16 SKT PLUG

Buy Now
Circular Connector Plug Size 22, 21 Position, Cable; Product Range Amphenol Industrial - 97J2274 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 21 Position, Cable; Product Range Amphenol Industrial
97J2274
Circular Connector Plug Size 22, 21 Position, Cable; Product Range Amphenol Industrial 97J2274
CIRCULAR CONNECTOR PLUG SIZE 22, 21 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 21 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06SE22-21SX-SR 97J2274
Product Name Circular Connector Plug Size 22, 21 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products