Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06SE20-16P-SR

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06SE20-16P-SR
MIL Spec Connector - MIL-DTL-26482 I PT06SE20-16P-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 20, 16 Position, Cable; Product Range Amphenol Industrial - 95C3240 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 16 Position, Cable; Product Range Amphenol Industrial
95C3240
Circular Connector Plug Size 20, 16 Position, Cable; Product Range Amphenol Industrial 95C3240
CIRCULAR CONNECTOR PLUG SIZE 20, 16 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 16 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06SE20-16P-SR 95C3240
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 20, 16 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
 - ALBKF12-FMBR4-SL - Powell Electronics, Inc.
Specs
Mounting Front
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-1772-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details