The Circular Connector Receptacle Size 18, 32 Position, Cable from Amphenol Industrial is designed for general duty applications and meets MIL-C-26482, Series 1 specifications. It features a bayonet coupling style, which allows for secure connections in various environments. The connector is equipped with 32 crimp socket contacts, providing flexibility for different wiring configurations. It operates effectively within a temperature range of -55°C to +125°C and supports an operating voltage of up to 1000 VAC (RMS) at sea level. The contacts are made from low loss copper alloy and are gold plated to prevent corrosion, ensuring a long shelf life. This connector is suitable for use in industries such as instrumentation, communications, and military applications.
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 32 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts;
CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85C4390 |
| Product Name | Circular Connector Receptacle Size 18, 32 Position, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |