Amphenol Industrial Circular Connector Plug Size 18, 11 Position, Cable; Product Range Amphenol Industrial PT06SE18-11P-SR

Description
PTSE 11C 11#16 PIN PLUG
Request a Quote
Description
PTSE 11C 11#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PTSE 11C 11#16 PIN PLUG

PTSE 11C 11#16 PIN PLUG

Buy Now
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Amphenol Industrial - 31C0979 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Amphenol Industrial
31C0979
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Amphenol Industrial 31C0979
CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06SE18-11P-SR 31C0979
Product Name Circular Connector Plug Size 18, 11 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data