Amphenol Industrial Circular Connector Plug Size 16, 23 Position, Cable; Product Range Amphenol Industrial PT06SE16-99SY-SR

Description
CIRCULAR CONNECTOR PLUG SIZE 16, 23 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 16, 23 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 16, 23 Position, Cable; Product Range Amphenol Industrial - 97J2228 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 23 Position, Cable; Product Range Amphenol Industrial
97J2228
Circular Connector Plug Size 16, 23 Position, Cable; Product Range Amphenol Industrial 97J2228
CIRCULAR CONNECTOR PLUG SIZE 16, 23 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 23 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J2228
Product Name Circular Connector Plug Size 16, 23 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CKB.M19.GLLA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.0 amps
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details