Amphenol Industrial Circular Connector Plug Size 16, 23 Position, Cable; Product Range Amphenol Industrial PT06SE16-99P-SR

Description
CIRCULAR CONNECTOR PLUG SIZE 16, 23 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 16, 23 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 16, 23 Position, Cable; Product Range Amphenol Industrial - 31K5262 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 23 Position, Cable; Product Range Amphenol Industrial
31K5262
Circular Connector Plug Size 16, 23 Position, Cable; Product Range Amphenol Industrial 31K5262
CIRCULAR CONNECTOR PLUG SIZE 16, 23 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 23 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K5262
Product Name Circular Connector Plug Size 16, 23 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - ASF.00.250.NTA-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details