Amphenol Industrial Plug, Free, Size 16, 26Way, Skt; Product Range Amphenol Industrial PT06SE16-26S(SR)

Description
PLUG, FREE, SIZE 16, 26WAY, SKT; Product Range:PT; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:16-26; Contact Plating:Gold RoHS Compliant: No
Description
PLUG, FREE, SIZE 16, 26WAY, SKT; Product Range:PT; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:16-26; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Plug, Free, Size 16, 26Way, Skt; Product Range Amphenol Industrial - 85C4387 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Free, Size 16, 26Way, Skt; Product Range Amphenol Industrial
85C4387
Plug, Free, Size 16, 26Way, Skt; Product Range Amphenol Industrial 85C4387
PLUG, FREE, SIZE 16, 26WAY, SKT; Product Range:PT; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:16-26; Contact Plating:Gold RoHS Compliant: No

PLUG, FREE, SIZE 16, 26WAY, SKT; Product Range:PT; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:16-26; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85C4387
Product Name Plug, Free, Size 16, 26Way, Skt; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details