Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06SE14-19PX-SR

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06SE14-19PX-SR
MIL Spec Connector - MIL-DTL-26482 I PT06SE14-19PX-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Amphenol Industrial - 97J2194 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Amphenol Industrial
97J2194
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Amphenol Industrial 97J2194
CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06SE14-19PX-SR 97J2194
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 14, 19 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data