Amphenol Industrial Circular Connector Plug Size 14, 18 Position, Cable; Product Range Amphenol Industrial PT06SE14-18SX-SR

Description
PTSE 18C 18#20 SKT PLUG
Request a Quote Datasheet
Description
PTSE 18C 18#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTSE 18C 18#20 SKT PLUG

PTSE 18C 18#20 SKT PLUG

Buy Now
 - Amphenol PT06SE14-18SX-SR - PEI-Genesis
Philadelphia, PA, United States
PTSE 18C 18#20 SKT PLUG

PTSE 18C 18#20 SKT PLUG

Buy Now
Circular Connector Plug Size 14, 18 Position, Cable; Product Range Amphenol Industrial - 97J2190 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 18 Position, Cable; Product Range Amphenol Industrial
97J2190
Circular Connector Plug Size 14, 18 Position, Cable; Product Range Amphenol Industrial 97J2190
CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06SE14-18SX-SR Amphenol PT06SE14-18SX-SR 97J2190
Product Name Circular Connector Plug Size 14, 18 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Connector/Terminal/Pin - 4720650 - Radwell International
Specs
Connector Type DIN Connector
View Details
Din Rail, Channel - 2946-2002-3211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers