Amphenol Industrial Circular Connector Plug Size 14, 18 Position, Cable; Product Range Amphenol Industrial PT06SE14-18SW-SR

Description
PTSE 18C 18#20 SKT PLUG
Request a Quote Datasheet
Description
PTSE 18C 18#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT06SE14-18SW-SR - PEI-Genesis
Philadelphia, PA, United States
PTSE 18C 18#20 SKT PLUG

PTSE 18C 18#20 SKT PLUG

Buy Now
PTSE 18C 18#20 SKT PLUG

PTSE 18C 18#20 SKT PLUG

Buy Now
Circular Connector Plug Size 14, 18 Position, Cable; Product Range Amphenol Industrial - 97J2189 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 18 Position, Cable; Product Range Amphenol Industrial
97J2189
Circular Connector Plug Size 14, 18 Position, Cable; Product Range Amphenol Industrial 97J2189
CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PT06SE14-18SW-SR PT06SE14-18SW-SR 97J2189
Product Name Circular Connector Plug Size 14, 18 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 120 Housings, Black - 1321G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
6 suppliers