Amphenol Industrial Circular Connector Plug Size 14, 12 Position, Cable; Product Range Amphenol Industrial PT06SE14-12S-SR

Description
PTSE 12C 4#16,8#20 SKT PLUG
Request a Quote Datasheet
Description
PTSE 12C 4#16,8#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PTSE 12C 4#16,8#20 SKT PLUG

PTSE 12C 4#16,8#20 SKT PLUG

Buy Now
 - Amphenol PT06SE14-12S-SR - PEI-Genesis
Philadelphia, PA, United States
PTSE 12C 4#16,8#20 SKT PLUG

PTSE 12C 4#16,8#20 SKT PLUG

Buy Now
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Amphenol Industrial - 97J2176 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Amphenol Industrial
97J2176
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Amphenol Industrial 97J2176
CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06SE14-12S-SR Amphenol PT06SE14-12S-SR 97J2176
Product Name Circular Connector Plug Size 14, 12 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data