Amphenol Industrial Circular Connector Plug Size 14, 12 Position, Cable; Product Range Amphenol Industrial PT06SE14-12S-476

Description
PTSE 12C 4#16,8#20 SKT PLUG
Request a Quote
Description
PTSE 12C 4#16,8#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTSE 12C 4#16,8#20 SKT PLUG

PTSE 12C 4#16,8#20 SKT PLUG

Buy Now
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Amphenol Industrial - 81K3854 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Amphenol Industrial
81K3854
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Amphenol Industrial 81K3854
CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06SE14-12S-476 81K3854
Product Name Circular Connector Plug Size 14, 12 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details