Amphenol Industrial Circular Conn, Plug, 12-3, 3P, Cable; Product Range Amphenol Industrial PT06SE12-3S(SR)

Description
CIRCULAR CONN, PLUG, 12-3, 3P, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No
Description
CIRCULAR CONN, PLUG, 12-3, 3P, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 12-3, 3P, Cable; Product Range Amphenol Industrial - 85C4384 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 12-3, 3P, Cable; Product Range Amphenol Industrial
85C4384
Circular Conn, Plug, 12-3, 3P, Cable; Product Range Amphenol Industrial 85C4384
CIRCULAR CONN, PLUG, 12-3, 3P, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No

CIRCULAR CONN, PLUG, 12-3, 3P, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85C4384
Product Name Circular Conn, Plug, 12-3, 3P, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data