Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06SE-22-55PY

Description
AI-Crimp Plug Connector 26482-1
Request a Quote
Description
AI-Crimp Plug Connector 26482-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06SE-22-55PY - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06SE-22-55PY
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06SE-22-55PY
AI-Crimp Plug Connector 26482-1

AI-Crimp Plug Connector 26482-1

Buy Now
Conn Plug Amphenol Industrial - 09AJ5939 - Newark, An Avnet Company
Chicago, IL, United States
Conn Plug Amphenol Industrial
09AJ5939
Conn Plug Amphenol Industrial 09AJ5939
CONN PLUG

CONN PLUG

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06SE-22-55PY 09AJ5939
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Conn Plug Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54000-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details