MIL-26482 MS/PT/CMB PLUG
CONNECTOR
CONNECTOR
CIRCULAR CONNECTOR PLUG SIZE 22, 41POS, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts;
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-PT06SE-22-41P-ND | PT06SE-22-41P | 16K9895 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Plug Size 22, 41Pos, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors |
| Mounting | Free Hanging (In-Line) | ||
| Voltage Rating | 600 volts |