32 Position Circular Connector Plug, Female Sockets Crimp
AI-CRIMP PLUG CONNECTOR 26482-1
CONNECTOR
CONNECTOR
CIRCULAR CONNECTOR PLUG SIZE 18, 32POS, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts;
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-PT06SE-18-32S-ND | PT06SE-18-32S | PT06SE-18-32S | 97H6794 |
| Product Name | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Plug Size 18, 32Pos, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors |