Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06SE-18-30S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06SE-18-30S
MIL Spec Connector - MIL-DTL-26482 I PT06SE-18-30S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06SE-18-30S
MIL Spec Connector - MIL-DTL-26482 I PT06SE-18-30S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 18, 30Pos, Cable; Product Range Amphenol Industrial - 16K9710 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 30Pos, Cable; Product Range Amphenol Industrial
16K9710
Circular Connector Plug Size 18, 30Pos, Cable; Product Range Amphenol Industrial 16K9710
CIRCULAR CONNECTOR PLUG SIZE 18, 30POS, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:18-30RoH S Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 30POS, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:18-30RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06SE-18-30S 16K9710
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 18, 30Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-Z500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers