Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06SE-16-23P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT06SE-16-23P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06SE-16-23P
MIL Spec Connector - MIL-DTL-26482 I PT06SE-16-23P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06SE-16-23P
MIL Spec Connector - MIL-DTL-26482 I PT06SE-16-23P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 339-PT06SE-16-23P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-PT06SE-16-23P-ND
Circular Connector Assemblies 339-PT06SE-16-23P-ND
MIL-26482 MS/PT/CMB PLUG

MIL-26482 MS/PT/CMB PLUG

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06SE-16-23P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06SE-16-23P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06SE-16-23P
AI-Crimp Plug Connector 26482-1

AI-Crimp Plug Connector 26482-1

Buy Now
Circular Connector Plug Size 16, 23Pos, Cable; Product Range Amphenol Industrial - 16K9569 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 23Pos, Cable; Product Range Amphenol Industrial
16K9569
Circular Connector Plug Size 16, 23Pos, Cable; Product Range Amphenol Industrial 16K9569
CIRCULAR CONNECTOR PLUG SIZE 16, 23POS, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:16-23 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 23POS, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:16-23 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06SE-16-23P 339-PT06SE-16-23P-ND PT06SE-16-23P 16K9569
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Plug Size 16, 23Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Current Rating 7.5 to 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-F2P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Meter Type Banana Plug - 942 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Gender Male / Plug
Current Rating 10.0 amps
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details