Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06SE-14-19S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06SE-14-19S
MIL Spec Connector - MIL-DTL-26482 I PT06SE-14-19S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06SE-14-19S
MIL Spec Connector - MIL-DTL-26482 I PT06SE-14-19S
CONNECTOR

CONNECTOR

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06SE-14-19S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06SE-14-19S
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06SE-14-19S
AI-Crimp Plug Connector 26482-1

AI-Crimp Plug Connector 26482-1

Buy Now
Circular Connector Assemblies - PT06SE-14-19S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT06SE-14-19S-ND
Circular Connector Assemblies PT06SE-14-19S-ND
19 Position Circular Connector Plug, Female Sockets Crimp

19 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Circular Connector Plug Size 14, 19Pos, Cable; Product Range Amphenol Industrial - 05K8385 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 19Pos, Cable; Product Range Amphenol Industrial
05K8385
Circular Connector Plug Size 14, 19Pos, Cable; Product Range Amphenol Industrial 05K8385
CIRCULAR CONNECTOR PLUG SIZE 14, 19POS, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-19RoH S Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 19POS, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-19RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06SE-14-19S PT06SE-14-19S PT06SE-14-19S-ND 05K8385
Product Name MIL Spec Connector - MIL-DTL-26482 I Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Assemblies Circular Connector Plug Size 14, 19Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details