Amphenol Industrial Circular Connector Assemblies PT06SE-12-8S

Description
8 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
8 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-PT06SE-12-8S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-PT06SE-12-8S-ND
Circular Connector Assemblies 339-PT06SE-12-8S-ND
8 Position Circular Connector Plug, Female Sockets Crimp

8 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
MIL Spec Connector - MIL-DTL-26482 I - PT06SE-12-8S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06SE-12-8S
MIL Spec Connector - MIL-DTL-26482 I PT06SE-12-8S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06SE-12-8S
MIL Spec Connector - MIL-DTL-26482 I PT06SE-12-8S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06SE-12-8S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06SE-12-8S
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06SE-12-8S
AI-Crimp Plug Connector 26482-1

AI-Crimp Plug Connector 26482-1

Buy Now
Circular Connector Plug, Size 12, 8Pos, Cable; Product Range Amphenol Industrial - 16K9461 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 8Pos, Cable; Product Range Amphenol Industrial
16K9461
Circular Connector Plug, Size 12, 8Pos, Cable; Product Range Amphenol Industrial 16K9461
CIRCULAR CONNECTOR PLUG, SIZE 12, 8POS, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:12-8 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 8POS, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:12-8 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-PT06SE-12-8S-ND PT06SE-12-8S PT06SE-12-8S PT06SE-12-8S 16K9461
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Plug, Size 12, 8Pos, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Mechanical Connectors - 004770-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details