Amphenol Industrial Circular Connector Assemblies PT06SE-12-3P

Description
3 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-PT06SE-12-3P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-PT06SE-12-3P-ND
Circular Connector Assemblies 339-PT06SE-12-3P-ND
3 Position Circular Connector Plug, Male Pins Crimp

3 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06SE-12-3P
MIL Spec Connector - MIL-DTL-26482 I PT06SE-12-3P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06SE-12-3P
MIL Spec Connector - MIL-DTL-26482 I PT06SE-12-3P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 12, 3Pos, Cable; Product Range Amphenol Industrial - 16K9432 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 3Pos, Cable; Product Range Amphenol Industrial
16K9432
Circular Connector Plug, Size 12, 3Pos, Cable; Product Range Amphenol Industrial 16K9432
CIRCULAR CONNECTOR PLUG, SIZE 12, 3POS, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 3POS, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-PT06SE-12-3P-ND PT06SE-12-3P 16K9432
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug, Size 12, 3Pos, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) St. Connector for RG6 Cable - ET-BFS-20 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
XC4 DIN Medium/High-Current Connectors - XC4G-3212 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
3 suppliers