CONNECTOR
CONNECTOR
MIL-26482 MS/PT/CMB
6 Position Circular Connector Plug, Female Sockets Crimp
CIRCULAR CONNECTOR PLUG, SIZE 10, 6POS, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06SE-10-6S | PT06SE-10-6S-ND | 16K9399 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Circular Connector Plug, Size 10, 6Pos, Cable; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |