CIRCULAR CONN, PLUG, 8-4, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-4; Contact Plating:GoldRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 54AC6847 |
| Product Name | Circular Conn, Plug, 8-4, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |