Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06PG-8-3S(072)

Description
Connectors Circlr,Industrial,Me tal,Assembld/Kitted
Request a Quote Datasheet
Description
Connectors Circlr,Industrial,Me tal,Assembld/Kitted
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06PG-8-3S(072) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06PG-8-3S(072)
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06PG-8-3S(072)
Connectors Circlr,Industrial,Me tal,Assembld/Kitted

Connectors Circlr,Industrial,Metal,Assembld/Kitted

Buy Now
Circular Conn, Plug, 8-3, Cable; Product Range Amphenol Industrial - 54AC6846 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8-3, Cable; Product Range Amphenol Industrial
54AC6846
Circular Conn, Plug, 8-3, Cable; Product Range Amphenol Industrial 54AC6846
CIRCULAR CONN, PLUG, 8-3, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-3; Insert Rotation:NRoHS Compliant: Yes

CIRCULAR CONN, PLUG, 8-3, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-3; Insert Rotation:NRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT06PG-8-3S(072) 54AC6846
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Conn, Plug, 8-3, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Cable Connectors - NCS-MG-Z500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Mil Spec Circular Connectors - 107136 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details